Win Source Electronics RF Detectors - LT5534ESC6#TRPBF 087019-LT5534ESC6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 087019-LT5534ESC6#TR PBF Packaging: Reel - TR Frequency: 50MHz to 3GHz RF Type: Broadcast Television Accuracy: ±1dB Input Range: -63dBm to -3dBm Family Name: LT5534 Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 9mA Alternative Parts (Cross-Reference): LT5534ESC6#TR; LT5534ESC6TR; LT5534ESC6; LT5534ESC6#TRM; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087019-LT5534ESC6#TR PBF Packaging: Reel - TR Frequency: 50MHz to 3GHz RF Type: Broadcast Television Accuracy: ±1dB Input Range: -63dBm to -3dBm Family Name: LT5534 Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 9mA Alternative Parts (Cross-Reference): LT5534ESC6#TR; LT5534ESC6TR; LT5534ESC6; LT5534ESC6#TRM; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LT5534ESC6#TRPBF - 087019-LT5534ESC6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LT5534ESC6#TRPBF
087019-LT5534ESC6#TRPBF
RF Detectors - LT5534ESC6#TRPBF 087019-LT5534ESC6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 087019-LT5534ESC6#TR PBF Packaging: Reel - TR Frequency: 50MHz to 3GHz RF Type: Broadcast Television Accuracy: ±1dB Input Range: -63dBm to -3dBm Family Name: LT5534 Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 9mA Alternative Parts (Cross-Reference): LT5534ESC6#TR; LT5534ESC6TR; LT5534ESC6; LT5534ESC6#TRM; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 087019-LT5534ESC6#TRPBF
Packaging: Reel - TR
Frequency: 50MHz to 3GHz
RF Type: Broadcast Television
Accuracy: ±1dB
Input Range: -63dBm to -3dBm
Family Name: LT5534
Categories: RF/IF and RFID
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 9mA
Alternative Parts (Cross-Reference): LT5534ESC6#TR; LT5534ESC6TR; LT5534ESC6; LT5534ESC6#TRM;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 087019-LT5534ESC6#TRPBF
Product Name RF Detectors - LT5534ESC6#TRPBF
Frequency 5.00E7 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details