Win Source Electronics RF Misc ICs and Modules - LTM9002CV-LA#PBF 784656-LTM9002CV-LA#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784656-LTM9002CV-LA# PBF Packaging: Tray Package: 108-LGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 14-Bit ADC Family Name: LTM9002 Categories: RF/IF and RFID Manufacturer Package: 108-LGA (15x11.25) Alternative Parts (Cross-Reference): LTM9002IV-LA#PBF; Introduction Date: May 22, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784656-LTM9002CV-LA# PBF Packaging: Tray Package: 108-LGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 14-Bit ADC Family Name: LTM9002 Categories: RF/IF and RFID Manufacturer Package: 108-LGA (15x11.25) Alternative Parts (Cross-Reference): LTM9002IV-LA#PBF; Introduction Date: May 22, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTM9002CV-LA#PBF - 784656-LTM9002CV-LA#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTM9002CV-LA#PBF
784656-LTM9002CV-LA#PBF
RF Misc ICs and Modules - LTM9002CV-LA#PBF 784656-LTM9002CV-LA#PBF
Manufacturer: Linear Technology Win Source Part Number: 784656-LTM9002CV-LA# PBF Packaging: Tray Package: 108-LGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 14-Bit ADC Family Name: LTM9002 Categories: RF/IF and RFID Manufacturer Package: 108-LGA (15x11.25) Alternative Parts (Cross-Reference): LTM9002IV-LA#PBF; Introduction Date: May 22, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784656-LTM9002CV-LA#PBF
Packaging: Tray
Package: 108-LGA
Frequency: 0Hz ~ 300MHz
Function: IF to Baseband Receiver
Secondary Attributes: 14-Bit ADC
Family Name: LTM9002
Categories: RF/IF and RFID
Manufacturer Package: 108-LGA (15x11.25)
Alternative Parts (Cross-Reference): LTM9002IV-LA#PBF;
Introduction Date: May 22, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784656-LTM9002CV-LA#PBF
Product Name RF Misc ICs and Modules - LTM9002CV-LA#PBF
Frequency 0.0 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-1ES5#TRPBF - 303466-LTC5505-1ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details
RF Detectors - LTC5535ES6#TRMPBF - 784204-LTC5535ES6#TRMPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details
RF Detectors - LT5534ESC6#TRPBF - 087019-LT5534ESC6#TRPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details