Win Source Electronics RF Modulators - LTC5598IUF#PBF 1063780-LTC5598IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063780-LTC5598IUF#P BF Packaging: Tube/Rail Test Frequency: 899.9MHz P1dB: 8.5dBm LO Frequency: 5MHz to 1.6GHz RF Frequency: 5MHz to 1.6GHz Noise Floor: -160.3dBm/Hz Output Power: 2dBm Categories: RF/IF and RFID Status: Active Dimension: 24-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063780-LTC5598IUF#P BF Packaging: Tube/Rail Test Frequency: 899.9MHz P1dB: 8.5dBm LO Frequency: 5MHz to 1.6GHz RF Frequency: 5MHz to 1.6GHz Noise Floor: -160.3dBm/Hz Output Power: 2dBm Categories: RF/IF and RFID Status: Active Dimension: 24-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LTC5598IUF#PBF - 1063780-LTC5598IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LTC5598IUF#PBF
1063780-LTC5598IUF#PBF
RF Modulators - LTC5598IUF#PBF 1063780-LTC5598IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063780-LTC5598IUF#P BF Packaging: Tube/Rail Test Frequency: 899.9MHz P1dB: 8.5dBm LO Frequency: 5MHz to 1.6GHz RF Frequency: 5MHz to 1.6GHz Noise Floor: -160.3dBm/Hz Output Power: 2dBm Categories: RF/IF and RFID Status: Active Dimension: 24-WFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063780-LTC5598IUF#PBF
Packaging: Tube/Rail
Test Frequency: 899.9MHz
P1dB: 8.5dBm
LO Frequency: 5MHz to 1.6GHz
RF Frequency: 5MHz to 1.6GHz
Noise Floor: -160.3dBm/Hz
Output Power: 2dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 24-WFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1063780-LTC5598IUF#PBF
Product Name RF Modulators - LTC5598IUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LT5526EUF - 1206868-LT5526EUF - Win Source Electronics
Specs
Frequency 1000 to 2.00E9 Hz
View Details
RF Detectors - LTC5532ES6#TRPBF - 784203-LTC5532ES6#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details