Win Source Electronics PMIC - PMIC - LED Drivers - LT3491ESC8#TRPBF 302851-LT3491ESC8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302851-LT3491ESC8#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-8 Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302851-LT3491ESC8#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-8 Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3491ESC8#TRPBF - 302851-LT3491ESC8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3491ESC8#TRPBF
302851-LT3491ESC8#TRPBF
PMIC - PMIC - LED Drivers - LT3491ESC8#TRPBF 302851-LT3491ESC8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302851-LT3491ESC8#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-8 Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 350mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 302851-LT3491ESC8#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-8
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 350mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302851-LT3491ESC8#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3491ESC8#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF - 805999-LT3519EMS-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF - 1062450-LTC3220IPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF - 1059676-LT3761EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 16-MSOP-EP
View Details