Win Source Electronics PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF 302837-LT3466EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302837-LT3466EDD#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3466 Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302837-LT3466EDD#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3466 Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF - 302837-LT3466EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF
302837-LT3466EDD#TRPBF
PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF 302837-LT3466EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302837-LT3466EDD#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3466 Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 302837-LT3466EDD#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Family Name: LT3466
Output Voltage: 39.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA
Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302837-LT3466EDD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT1932ES6#TRMPBF - 020345-LT1932ES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1 volts
Output Voltage 36 volts
View Details
Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
Newest Parts - LT3599 - 1206768-LT3599 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3755IUD-2#PBF - 781256-LT3755IUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details