Win Source Electronics Board Mount LED Drivers - LT1937ESC6#TRMPBF 780762-LT1937ESC6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780762-LT1937ESC6#TR MPBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Applications: Backlight Mounting: SMD Voltage - Output: 36V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT1937 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Voltage Supply MAX: 10V Output Current per Channel: 320mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): MIC2287C-34YML; MIC2287C-15BML; MIC2289C-34YD6-TR; MIC2289C-34YD6; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780762-LT1937ESC6#TR MPBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Applications: Backlight Mounting: SMD Voltage - Output: 36V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT1937 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Voltage Supply MAX: 10V Output Current per Channel: 320mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): MIC2287C-34YML; MIC2287C-15BML; MIC2289C-34YD6-TR; MIC2289C-34YD6; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT1937ESC6#TRMPBF - 780762-LT1937ESC6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT1937ESC6#TRMPBF
780762-LT1937ESC6#TRMPBF
Board Mount LED Drivers - LT1937ESC6#TRMPBF 780762-LT1937ESC6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780762-LT1937ESC6#TR MPBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Applications: Backlight Mounting: SMD Voltage - Output: 36V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT1937 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Voltage Supply MAX: 10V Output Current per Channel: 320mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): MIC2287C-34YML; MIC2287C-15BML; MIC2289C-34YD6-TR; MIC2289C-34YD6; Introduction Date: July 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780762-LT1937ESC6#TRMPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VSSOP, SC-88, SOT-363
Applications: Backlight
Mounting: SMD
Voltage - Output: 36V
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT1937
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Voltage Supply MAX: 10V
Output Current per Channel: 320mA (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): MIC2287C-34YML; MIC2287C-15BML; MIC2289C-34YD6-TR; MIC2289C-34YD6;
Introduction Date: July 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 780762-LT1937ESC6#TRMPBF
Product Name Board Mount LED Drivers - LT1937ESC6#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756EMSE#TRPBF - 781258-LT3756EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3597EUHG#PBF - 781146-LT3597EUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3519IMS#PBF - 781120-LT3519IMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF - 128640-LT3756IMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details