Win Source Electronics Interface - Interface - Modems - ICs and Modules - R6819-12 289872-R6819-12

Description
Manufacturer: Conexant Systems Win Source Part Number: 289872-R6819-12 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 289872-R6819-12 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6819-12 - 289872-R6819-12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6819-12
289872-R6819-12
Interface - Interface - Modems - ICs and Modules - R6819-12 289872-R6819-12
Manufacturer: Conexant Systems Win Source Part Number: 289872-R6819-12 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Conexant Systems
Win Source Part Number: 289872-R6819-12
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 289872-R6819-12
Product Name Interface - Interface - Modems - ICs and Modules - R6819-12
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#PBF - 1063567-LTC4301LCMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF - 1060758-LTC1481IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details
Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type SOIC; 14-SOIC
View Details