Win Source Electronics Interface - Interface - Modems - ICs and Modules - R6657-14 289788-R6657-14

Description
Manufacturer: Conexant Systems Win Source Part Number: 289788-R6657-14 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 289788-R6657-14 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6657-14 - 289788-R6657-14 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6657-14
289788-R6657-14
Interface - Interface - Modems - ICs and Modules - R6657-14 289788-R6657-14
Manufacturer: Conexant Systems Win Source Part Number: 289788-R6657-14 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Conexant Systems
Win Source Part Number: 289788-R6657-14
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 289788-R6657-14
Product Name Interface - Interface - Modems - ICs and Modules - R6657-14
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#PBF - 1063558-LTC4300-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1785CN8 - 041243-LT1785CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details