Win Source Electronics Interface - Interface - Modems - ICs and Modules - CX81801-64 245748-CX81801-64

Description
Manufacturer: Conexant Systems Win Source Part Number: 245748-CX81801-64 Family Name: CX81801 Alternative Parts (Cross-Reference): CX81801-94; Introduction Date: October 02, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 245748-CX81801-64 Family Name: CX81801 Alternative Parts (Cross-Reference): CX81801-94; Introduction Date: October 02, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CX81801-64 - 245748-CX81801-64 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CX81801-64
245748-CX81801-64
Interface - Interface - Modems - ICs and Modules - CX81801-64 245748-CX81801-64
Manufacturer: Conexant Systems Win Source Part Number: 245748-CX81801-64 Family Name: CX81801 Alternative Parts (Cross-Reference): CX81801-94; Introduction Date: October 02, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Conexant Systems
Win Source Part Number: 245748-CX81801-64
Family Name: CX81801
Alternative Parts (Cross-Reference): CX81801-94;
Introduction Date: October 02, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 245748-CX81801-64
Product Name Interface - Interface - Modems - ICs and Modules - CX81801-64
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#PBF - 125746-LT1137ACG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6520CH - 1082302-NJU6520CH - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF - 020498-LTC1694-1CS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details