Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CN 206741-LTC1345CN

Description
Manufacturer: Linear Technology Win Source Part Number: 206741-LTC1345CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206741-LTC1345CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CN - 206741-LTC1345CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CN
206741-LTC1345CN
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CN 206741-LTC1345CN
Manufacturer: Linear Technology Win Source Part Number: 206741-LTC1345CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 206741-LTC1345CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10MBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206741-LTC1345CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CN
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CS#PBF - 020673-LTC491CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1327CG#TRPBF - 125142-LTC1327CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Data Rate 120 kbps
View Details