Win Source Electronics Interface - Interface - Filters - Active - LTC1068IG#PBF 145221-LTC1068IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 145221-LTC1068IG#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 50kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Supply Voltage - Operating: 3.14 V to 11 V, ±3.14 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 145221-LTC1068IG#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 50kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Supply Voltage - Operating: 3.14 V to 11 V, ±3.14 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1068IG#PBF - 145221-LTC1068IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1068IG#PBF
145221-LTC1068IG#PBF
Interface - Interface - Filters - Active - LTC1068IG#PBF 145221-LTC1068IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 145221-LTC1068IG#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 50kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Supply Voltage - Operating: 3.14 V to 11 V, ±3.14 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 145221-LTC1068IG#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 50kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.14 V to 11 V, ±3.14 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 145221-LTC1068IG#PBF
Product Name Interface - Interface - Filters - Active - LTC1068IG#PBF
Supply Voltage Other; 3.14 V ~ 11 V~ ±3.14 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN - 072637-LTC491CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details