Win Source Electronics PMIC - PMIC - Battery Chargers - LT3650IMSE-8.4#TRPBF 144957-LT3650IMSE-8.4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144957-LT3650IMSE-8. 4#TRPBF Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-MSOP-EP Maximum Supply Voltage: 32V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144957-LT3650IMSE-8. 4#TRPBF Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-MSOP-EP Maximum Supply Voltage: 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3650IMSE-8.4#TRPBF - 144957-LT3650IMSE-8.4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3650IMSE-8.4#TRPBF
144957-LT3650IMSE-8.4#TRPBF
PMIC - PMIC - Battery Chargers - LT3650IMSE-8.4#TRPBF 144957-LT3650IMSE-8.4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 144957-LT3650IMSE-8. 4#TRPBF Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-MSOP-EP Maximum Supply Voltage: 32V

Manufacturer: Linear Technology
Win Source Part Number: 144957-LT3650IMSE-8.4#TRPBF
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-MSOP-EP
Maximum Supply Voltage: 32V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 144957-LT3650IMSE-8.4#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT3650IMSE-8.4#TRPBF
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#PBF - 124578-LTC4053EMSE-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 250 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#TRPBF - 803335-LT3652IMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1512CS8#TRPBF - 119907-LT1512CS8#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details