Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1032CSW#PBF 144720-LT1032CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144720-LT1032CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144720-LT1032CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CSW#PBF - 144720-LT1032CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CSW#PBF
144720-LT1032CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CSW#PBF 144720-LT1032CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 144720-LT1032CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 15 V

Manufacturer: Linear Technology
Win Source Part Number: 144720-LT1032CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144720-LT1032CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1032CSW#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485MJ8 - 1063742-LTC485MJ8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details