Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CG#TRPBF 142202-LTC1349CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142202-LTC1349CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142202-LTC1349CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CG#TRPBF - 142202-LTC1349CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CG#TRPBF
142202-LTC1349CG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CG#TRPBF 142202-LTC1349CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 142202-LTC1349CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 142202-LTC1349CG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142202-LTC1349CG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1349CG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#PBF - 020483-LTC1544CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1170624-SP3220ECT-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details