Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#PBF 141691-LTC1921CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141691-LTC1921CMS8#P BF Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141691-LTC1921CMS8#P BF Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#PBF - 141691-LTC1921CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#PBF
141691-LTC1921CMS8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#PBF 141691-LTC1921CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 141691-LTC1921CMS8#P BF Packaging: Tube/Rail Applications: Dual Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 160μA

Manufacturer: Linear Technology
Win Source Part Number: 141691-LTC1921CMS8#PBF
Packaging: Tube/Rail
Applications: Dual Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 160μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141691-LTC1921CMS8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF - 1062598-LTC3455EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF - 1061043-LTC1696ES6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF - 072612-LTC4151IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details