Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF 072612-LTC4151IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072612-LTC4151IMS#PB F Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Family Name: LTC4151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX4080TAUA-T; MAX4080TASA; MAX4081TAUA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072612-LTC4151IMS#PB F Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Family Name: LTC4151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX4080TAUA-T; MAX4080TASA; MAX4081TAUA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF - 072612-LTC4151IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF
072612-LTC4151IMS#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF 072612-LTC4151IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 072612-LTC4151IMS#PB F Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Family Name: LTC4151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX4080TAUA-T; MAX4080TASA; MAX4081TAUA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072612-LTC4151IMS#PBF
Packaging: Tube/Rail
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Family Name: LTC4151
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): MAX4080TAUA-T; MAX4080TASA; MAX4081TAUA-T;
Introduction Date: January 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072612-LTC4151IMS#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#PBF - 107464-LTC1726IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#TRPBF - 020552-LTC2978AIUP#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details