Manufacturer: Linear Technology
Win Source Part Number: 140959-LTC1756EGN#PB
Packaging: Tube/Rail
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 6 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 140959-LTC1756EGN#PBF |
| Product Name | Interface - Interface - Specialized - LTC1756EGN#PBF |
| Supply Voltage | Other; 2.7 V ~ 6 V |