Win Source Electronics Interface - Interface - Specialized - LTC1755EGN#PBF 140612-LTC1755EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140612-LTC1755EGN#PB F Packaging: Tube/Rail Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140612-LTC1755EGN#PB F Packaging: Tube/Rail Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1755EGN#PBF - 140612-LTC1755EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1755EGN#PBF
140612-LTC1755EGN#PBF
Interface - Interface - Specialized - LTC1755EGN#PBF 140612-LTC1755EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 140612-LTC1755EGN#PB F Packaging: Tube/Rail Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 6 V

Manufacturer: Linear Technology
Win Source Part Number: 140612-LTC1755EGN#PBF
Packaging: Tube/Rail
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.7 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 140612-LTC1755EGN#PBF
Product Name Interface - Interface - Specialized - LTC1755EGN#PBF
Supply Voltage Other; 2.7 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details