Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85#PBF 138722-LTC1706EMS-85#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138722-LTC1706EMS-85 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138722-LTC1706EMS-85 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85#PBF - 138722-LTC1706EMS-85#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85#PBF
138722-LTC1706EMS-85#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85#PBF 138722-LTC1706EMS-85#PBF
Manufacturer: Linear Technology Win Source Part Number: 138722-LTC1706EMS-85 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1μA

Manufacturer: Linear Technology
Win Source Part Number: 138722-LTC1706EMS-85#PBF
Packaging: Tube/Rail
Applications: VID Voltage Programmer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 138722-LTC1706EMS-85#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF - 1063433-LTC4225IUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR - 002766-LT3420EMS#TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF - 1062340-LTC2970CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details