Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF 1063433-LTC4225IUFD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063433-LTC4225IUFD- 2#TRPBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063433-LTC4225IUFD- 2#TRPBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF - 1063433-LTC4225IUFD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF
1063433-LTC4225IUFD-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF 1063433-LTC4225IUFD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063433-LTC4225IUFD- 2#TRPBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063433-LTC4225IUFD-2#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 2.8mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063433-LTC4225IUFD-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4280IUFD#PBF - 1063551-LTC4280IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF - 1002459-LTC2942IDCB1TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type DFN
Pins 6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details