Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1350IG#PBF 138352-LTC1350IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138352-LTC1350IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138352-LTC1350IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350IG#PBF - 138352-LTC1350IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350IG#PBF
138352-LTC1350IG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350IG#PBF 138352-LTC1350IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 138352-LTC1350IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS562 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Linear Technology
Win Source Part Number: 138352-LTC1350IG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS562
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 138352-LTC1350IG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1350IG#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1383IS#PBF - 1060600-LTC1383IS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791CN - 072332-LT1791CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details