Win Source Electronics Capacitors - Tantalum Capacitors 1383137-PCT10/16CK

Description
Win Source Part Number: 1383137-PCT10/16CK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.102" (2.60mm) Standard Package: 1 pcs Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2Ohm @ 100kHz Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH info available upon request HTSUS: 8532.21.0050 Mfr: Nemco Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383137-PCT10/16CK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.102" (2.60mm) Standard Package: 1 pcs Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2Ohm @ 100kHz Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH info available upon request HTSUS: 8532.21.0050 Mfr: Nemco Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1383137-PCT10/16CK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1383137-PCT10/16CK
Capacitors - Tantalum Capacitors 1383137-PCT10/16CK
Win Source Part Number: 1383137-PCT10/16CK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.102" (2.60mm) Standard Package: 1 pcs Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2Ohm @ 100kHz Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH info available upon request HTSUS: 8532.21.0050 Mfr: Nemco Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383137-PCT10/16CK
Category: Capacitors>Tantalum Capacitors
Series: PCT
Type: Molded
Features: General Purpose
Package: Bulk
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.102" (2.60mm)
Standard Package: 1 pcs
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2Ohm @ 100kHz
Manufacturer Size Code: C
Mounting Type: Surface Mount
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH info available upon request
HTSUS: 8532.21.0050
Mfr: Nemco
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1383137-PCT10/16CK
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1383136-PCT1/16AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1381728-CA45A016K475TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
Capacitors - Tantalum Capacitors - 1152630-PCT33/10BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
View Details
Capacitors - Tantalum Capacitors - 1359676-CA45-E016K227T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF
View Details