Win Source Electronics Capacitors - Tantalum Capacitors 1379440-PCT1/16AM

Description
Win Source Part Number: 1379440-PCT1/16AM Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Nemco Series: PCT Package: Bulk Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 11Ohm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.063" (1.60mm) ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet
Description
Win Source Part Number: 1379440-PCT1/16AM Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Nemco Series: PCT Package: Bulk Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 11Ohm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.063" (1.60mm) ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1379440-PCT1/16AM - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1379440-PCT1/16AM
Capacitors - Tantalum Capacitors 1379440-PCT1/16AM
Win Source Part Number: 1379440-PCT1/16AM Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Nemco Series: PCT Package: Bulk Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 11Ohm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.063" (1.60mm) ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1379440-PCT1/16AM
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Nemco
Series: PCT
Package: Bulk
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 11Ohm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.063" (1.60mm)
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1379440-PCT1/16AM
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1337514-CA45B035K475TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
Capacitors - Tantalum Capacitors - 1157111-PCT100/6CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1381728-CA45A016K475TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
Capacitors - Tantalum Capacitors - 1381730-CA45D6R3K477TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF
View Details