Win Source Electronics Capacitors - Tantalum Capacitors 1383136-PCT1/16AK

Description
Win Source Part Number: 1383136-PCT1/16AK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.063" (1.60mm) Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 11Ohm @ 100kHz Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8532.21.0050 Mfr: Nemco Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383136-PCT1/16AK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.063" (1.60mm) Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 11Ohm @ 100kHz Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8532.21.0050 Mfr: Nemco Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1383136-PCT1/16AK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1383136-PCT1/16AK
Capacitors - Tantalum Capacitors 1383136-PCT1/16AK
Win Source Part Number: 1383136-PCT1/16AK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.063" (1.60mm) Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 11Ohm @ 100kHz Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8532.21.0050 Mfr: Nemco Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs

Win Source Part Number: 1383136-PCT1/16AK
Category: Capacitors>Tantalum Capacitors
Series: PCT
Type: Molded
Features: General Purpose
Package: Bulk
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.063" (1.60mm)
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 11Ohm @ 100kHz
Manufacturer Size Code: A
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8532.21.0050
Mfr: Nemco
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1383136-PCT1/16AK
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1135733-PCT22/6BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1379442-PCT100/6DM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1152630-PCT33/10BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
View Details
Capacitors - Tantalum Capacitors - 1379440-PCT1/16AM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details