Win Source Electronics Capacitors - Tantalum Capacitors 1165915-PCT150/10DK

Description
Win Source Part Number: 1165915-PCT150/10DK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.114" (2.90mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): PCT 150/10DK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT150/10DK
Request a Quote Datasheet
Description
Win Source Part Number: 1165915-PCT150/10DK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.114" (2.90mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): PCT 150/10DK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT150/10DK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1165915-PCT150/10DK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1165915-PCT150/10DK
Capacitors - Tantalum Capacitors 1165915-PCT150/10DK
Win Source Part Number: 1165915-PCT150/10DK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.114" (2.90mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm @ 100kHz Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): PCT 150/10DK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT150/10DK

Win Source Part Number: 1165915-PCT150/10DK
Category: Capacitors>Tantalum Capacitors
Series: PCT
Type: Molded
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 900mOhm @ 100kHz
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): PCT 150/10DK;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Mfr: Nemco
Other Names: 2388-PCT150/10DK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1165915-PCT150/10DK
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1383137-PCT10/16CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
View Details
Capacitors - Tantalum Capacitors - 1379440-PCT1/16AM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1381729-CA45B6R3K107TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1379442-PCT100/6DM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details