Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1137AISW#PBF 137928-LT1137AISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137928-LT1137AISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137928-LT1137AISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AISW#PBF - 137928-LT1137AISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AISW#PBF
137928-LT1137AISW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AISW#PBF 137928-LT1137AISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 137928-LT1137AISW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 137928-LT1137AISW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137928-LT1137AISW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1137AISW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064CN - 072426-LTC1064CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR - 072236-LT1205CSTR - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details