Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF 020461-LTC1345CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020461-LTC1345CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020461-LTC1345CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF - 020461-LTC1345CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF
020461-LTC1345CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF 020461-LTC1345CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020461-LTC1345CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10MBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 020461-LTC1345CSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10MBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020461-LTC1345CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IMS8#TRPBF - 1063566-LTC4301IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2859IDD#TRPBF - 115287-LTC2859IDD#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details