Win Source Electronics Interface - Interface - Filters - Active - LTC1563-3IGN#PBF 137736-LTC1563-3IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137736-LTC1563-3IGN# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137736-LTC1563-3IGN# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1563-3IGN#PBF - 137736-LTC1563-3IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1563-3IGN#PBF
137736-LTC1563-3IGN#PBF
Interface - Interface - Filters - Active - LTC1563-3IGN#PBF 137736-LTC1563-3IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 137736-LTC1563-3IGN# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 137736-LTC1563-3IGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 256kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137736-LTC1563-3IGN#PBF
Product Name Interface - Interface - Filters - Active - LTC1563-3IGN#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#PBF - 122226-LTC4300-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details