Win Source Electronics Interface - Interface - Filters - Active - LTC1164CSW#TRPBF 137265-LTC1164CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137265-LTC1164CSW#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-SOIC Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137265-LTC1164CSW#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-SOIC Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164CSW#TRPBF - 137265-LTC1164CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164CSW#TRPBF
137265-LTC1164CSW#TRPBF
Interface - Interface - Filters - Active - LTC1164CSW#TRPBF 137265-LTC1164CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137265-LTC1164CSW#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-SOIC Supply Voltage - Operating: ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 137265-LTC1164CSW#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137265-LTC1164CSW#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1164CSW#TRPBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1346ACSW#PBF - 123053-LTC1346ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307IMS8#TRPBF - 116563-LTC4307IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details