Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1328CMS8#PBF 137222-LT1328CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137222-LT1328CMS8#PB F Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Infrared (IRDA) Number of Drivers/Receivers: 0/1 Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137222-LT1328CMS8#PB F Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Infrared (IRDA) Number of Drivers/Receivers: 0/1 Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1328CMS8#PBF - 137222-LT1328CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1328CMS8#PBF
137222-LT1328CMS8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1328CMS8#PBF 137222-LT1328CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 137222-LT1328CMS8#PB F Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Infrared (IRDA) Number of Drivers/Receivers: 0/1 Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 137222-LT1328CMS8#PBF
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: Infrared (IRDA)
Number of Drivers/Receivers: 0/1
Data Rate: 4Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137222-LT1328CMS8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1328CMS8#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details