Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1780CN 1206194-LT1780CN

Description
Manufacturer: Linear Technology Win Source Part Number: 1206194-LT1780CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1206194-LT1780CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1780CN - 1206194-LT1780CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1780CN
1206194-LT1780CN
Interface - Interface - Drivers, Receivers, Transceivers - LT1780CN 1206194-LT1780CN
Manufacturer: Linear Technology Win Source Part Number: 1206194-LT1780CN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1206194-LT1780CN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1206194-LT1780CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1780CN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481CN8 - 072476-LTC1481CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details