Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP-14#TRPBF 137083-LTC2208IUP-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137083-LTC2208IUP-14 #TRPBF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 130M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137083-LTC2208IUP-14 #TRPBF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 130M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP-14#TRPBF - 137083-LTC2208IUP-14#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP-14#TRPBF
137083-LTC2208IUP-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP-14#TRPBF 137083-LTC2208IUP-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137083-LTC2208IUP-14 #TRPBF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 130M

Manufacturer: Linear Technology
Win Source Part Number: 137083-LTC2208IUP-14#TRPBF
Packaging: Reel - TR
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 3.135 V to 3.465 V
Digital Supply Voltage: 3.135 V to 3.465 V
Sampling Rate: 130M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 137083-LTC2208IUP-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP-14#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1415IG#TRPBF - 125098-LTC1415IG#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220CUP#TRPBF - 123845-LTC2220CUP#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF - 113801-LTC1403AHMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details