Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2393CLX-16#PBF 1061638-LTC2393CLX-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061638-LTC2393CLX-1 6#PBF Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061638-LTC2393CLX-1 6#PBF Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2393CLX-16#PBF
1061638-LTC2393CLX-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2393CLX-16#PBF 1061638-LTC2393CLX-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061638-LTC2393CLX-1 6#PBF Packaging: Tray Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061638-LTC2393CLX-16#PBF
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061638-LTC2393CLX-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2393CLX-16#PBF
Interface Type Parallel; SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCSW#PBF - 125209-LTC1273BCSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tube; Tube/Rail
View Details