Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF 131188-LTC1604AIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131188-LTC1604AIG#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Sampling Rate: 333k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131188-LTC1604AIG#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Sampling Rate: 333k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF - 131188-LTC1604AIG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF
131188-LTC1604AIG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF 131188-LTC1604AIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 131188-LTC1604AIG#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Sampling Rate: 333k

Manufacturer: Linear Technology
Win Source Part Number: 131188-LTC1604AIG#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Sampling Rate: 333k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 131188-LTC1604AIG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF - 134979-LTC1199CMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details