Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279ISW#TRPBF 132993-LTC1279ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132993-LTC1279ISW#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -2.45 V to 5.25 Digital Supply Voltage: 5V Sampling Rate: 600k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132993-LTC1279ISW#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -2.45 V to 5.25 Digital Supply Voltage: 5V Sampling Rate: 600k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279ISW#TRPBF - 132993-LTC1279ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279ISW#TRPBF
132993-LTC1279ISW#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279ISW#TRPBF 132993-LTC1279ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132993-LTC1279ISW#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -2.45 V to 5.25 Digital Supply Voltage: 5V Sampling Rate: 600k

Manufacturer: Linear Technology
Win Source Part Number: 132993-LTC1279ISW#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V, -2.45 V to 5.25
Digital Supply Voltage: 5V
Sampling Rate: 600k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 132993-LTC1279ISW#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279ISW#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321166-LTC2377CMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details