Win Source Electronics Filters - Ferrite Beads and Chips 1369019-MZAH1005F331-R65TF

Description
Win Source Part Number: 1369019-MZAH1005F331 -R65TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MZA Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 900 MHz Current Rating (Max): 650mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369019-MZAH1005F331 -R65TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MZA Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 900 MHz Current Rating (Max): 650mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369019-MZAH1005F331-R65TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369019-MZAH1005F331-R65TF
Filters - Ferrite Beads and Chips 1369019-MZAH1005F331-R65TF
Win Source Part Number: 1369019-MZAH1005F331 -R65TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MZA Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 900 MHz Current Rating (Max): 650mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1369019-MZAH1005F331-R65TF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MZA
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 900 MHz
Current Rating (Max): 650mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369019-MZAH1005F331-R65TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.0800 ohms
Rated DC Current 1700 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369033-UPZ1005D800-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0700 ohms
Rated DC Current 1500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369055-SZ1005K421TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 150 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369100-GZ1005U421CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5200 ohms
Rated DC Current 300 milliamps
View Details