Win Source Electronics Filters - Ferrite Beads and Chips 1369033-UPZ1005D800-1R5TF

Description
Win Source Part Number: 1369033-UPZ1005D800- 1R5TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: UPZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 70mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369033-UPZ1005D800- 1R5TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: UPZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369033-UPZ1005D800-1R5TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369033-UPZ1005D800-1R5TF
Filters - Ferrite Beads and Chips 1369033-UPZ1005D800-1R5TF
Win Source Part Number: 1369033-UPZ1005D800- 1R5TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: UPZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 70mOhm

Win Source Part Number: 1369033-UPZ1005D800-1R5TF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: UPZ
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 80 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 70mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369033-UPZ1005D800-1R5TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368920-MZAS1608G251-1R1TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1900 ohms
Rated DC Current 1100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1328855-GZ1608U300TF - Win Source Electronics
Specs
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0500 ohms
View Details
Filters - Ferrite Beads and Chips - 1369047-HZ1608U471TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8500 ohms
Rated DC Current 200 milliamps
View Details
Specs
Core Material Ferrite
DCR 1.8 ohms
Rated DC Current 50 milliamps
View Details