Win Source Electronics Filters - Ferrite Beads and Chips 1369100-GZ1005U421CTF

Description
Win Source Part Number: 1369100-GZ1005U421CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 420 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 520mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369100-GZ1005U421CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 420 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 520mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369100-GZ1005U421CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369100-GZ1005U421CTF
Filters - Ferrite Beads and Chips 1369100-GZ1005U421CTF
Win Source Part Number: 1369100-GZ1005U421CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 420 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 520mOhm

Win Source Part Number: 1369100-GZ1005U421CTF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ-C
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 420 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 520mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369100-GZ1005U421CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369228-GZ1608D471TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369024-GZ1608E601TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369018-GZ1005D751CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.6500 ohms
Rated DC Current 150 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369018-GZ1005D751CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.6500 ohms
Rated DC Current 150 milliamps
View Details