Win Source Electronics Filters - Ferrite Beads and Chips 1134281-UPZ1608E331-1R7TF

Description
Win Source Part Number: 1134281-UPZ1608E331- 1R7TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 1.7A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 80mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1608E331-1R7 TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1134281-UPZ1608E331- 1R7TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 1.7A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 80mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1608E331-1R7 TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1134281-UPZ1608E331-1R7TF
Filters - Ferrite Beads and Chips 1134281-UPZ1608E331-1R7TF
Win Source Part Number: 1134281-UPZ1608E331- 1R7TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 1.7A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 80mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1608E331-1R7 TFTR

Win Source Part Number: 1134281-UPZ1608E331-1R7TF
Category: Filters>Ferrite Beads and Chips
Series: UPZ
Package: Tape & Reel (TR)
Current Rating (Max): 1.7A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 80mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-UPZ1608E331-1R7TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1134281-UPZ1608E331-1R7TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369163-SZ1608K272TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.4 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369149-GZ1608U151CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369166-GZ1005D241CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368951-GZ0603D241TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 200 milliamps
View Details