Manufacturer: Linear Technology
Win Source Part Number: 136631-LT1080CSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 136631-LT1080CSW#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1080CSW#PBF |
| Device Type | Receiver; Transceiver |