Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#TRPBF 136589-LTC4002EDD-8.4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136589-LTC4002EDD-8. 4#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136589-LTC4002EDD-8. 4#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#TRPBF - 136589-LTC4002EDD-8.4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#TRPBF
136589-LTC4002EDD-8.4#TRPBF
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#TRPBF 136589-LTC4002EDD-8.4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136589-LTC4002EDD-8. 4#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 22V

Manufacturer: Linear Technology
Win Source Part Number: 136589-LTC4002EDD-8.4#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 136589-LTC4002EDD-8.4#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF - 739548-LTC4065AEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4011CFE#TRPBF - 087418-LTC4011CFE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 20-TSSOP-EP
Cells 1 to 16
View Details
PMIC - PMIC - Battery Chargers - LT1512IGN#PBF - 139040-LT1512IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#TRPBF - 020629-LTC4002EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details