Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF 783859-LTC4058XEDD-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783859-LTC4058XEDD-4 .2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4058X-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPB F; LTC4058EDD-4.2#TRPBF ; LTC4058XEDD-4.2#PBF; LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783859-LTC4058XEDD-4 .2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4058X-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPB F; LTC4058EDD-4.2#TRPBF ; LTC4058XEDD-4.2#PBF; LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF - 783859-LTC4058XEDD-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF
783859-LTC4058XEDD-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF 783859-LTC4058XEDD-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783859-LTC4058XEDD-4 .2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC4058X-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPB F; LTC4058EDD-4.2#TRPBF ; LTC4058XEDD-4.2#PBF; LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783859-LTC4058XEDD-4.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC4058X-4.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): RT9519AGQW; LTC4058XEDD-4.2#TRPBF; LTC4058EDD-4.2#TRPBF; LTC4058XEDD-4.2#PBF; LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T;
Introduction Date: July 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783859-LTC4058XEDD-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF - 783912-LTC4155EUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF - 139012-LTC4000EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 28-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details