Manufacturer: Linear Technology
Win Source Part Number: 136074-LTC4400-1ES6#
Packaging: Reel - TR
Features: Single Output
Frequency: 300MHz to 2.7GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 136074-LTC4400-1ES6#TRPBF |
| Product Name | RF Power Controller ICs - LTC4400-1ES6#TRPBF |
| Package Type | TSOT-23-6 |