Win Source Electronics Interface - Interface - Filters - Active - LTC1064-4CSW#PBF 135891-LTC1064-4CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135891-LTC1064-4CSW# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135891-LTC1064-4CSW# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-4CSW#PBF - 135891-LTC1064-4CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-4CSW#PBF
135891-LTC1064-4CSW#PBF
Interface - Interface - Filters - Active - LTC1064-4CSW#PBF 135891-LTC1064-4CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 135891-LTC1064-4CSW# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 135891-LTC1064-4CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Cauer, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 100kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 135891-LTC1064-4CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1064-4CSW#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#PBF - 020237-LT1180ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details