Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#PBF 135732-LTC4215IUFD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135732-LTC4215IUFD-3 #PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135732-LTC4215IUFD-3 #PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#PBF - 135732-LTC4215IUFD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#PBF
135732-LTC4215IUFD-3#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#PBF 135732-LTC4215IUFD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 135732-LTC4215IUFD-3 #PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA

Manufacturer: Linear Technology
Win Source Part Number: 135732-LTC4215IUFD-3#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C, OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 15 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135732-LTC4215IUFD-3#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF - 108825-LTC2902-1IGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC2905ITS8#TRPBF - 1062149-LTC2905ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details