Win Source Electronics PMIC - PMIC - Battery Management - LTC4099EPDC#TRPBF 135656-LTC4099EPDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135656-LTC4099EPDC#T RPBF Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UTQFN-EP (3x4) Purpose: Multi-Function Controller
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135656-LTC4099EPDC#T RPBF Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UTQFN-EP (3x4) Purpose: Multi-Function Controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4099EPDC#TRPBF - 135656-LTC4099EPDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4099EPDC#TRPBF
135656-LTC4099EPDC#TRPBF
PMIC - PMIC - Battery Management - LTC4099EPDC#TRPBF 135656-LTC4099EPDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135656-LTC4099EPDC#T RPBF Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UTQFN-EP (3x4) Purpose: Multi-Function Controller

Manufacturer: Linear Technology
Win Source Part Number: 135656-LTC4099EPDC#TRPBF
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-UTQFN-EP (3x4)
Purpose: Multi-Function Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135656-LTC4099EPDC#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4099EPDC#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF - 123858-LTC2924IGN#TRPBF - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details