Win Source Electronics PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF 117639-LTC1232CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117639-LTC1232CS8#TR PBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117639-LTC1232CS8#TR PBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF - 117639-LTC1232CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF
117639-LTC1232CS8#TRPBF
PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF 117639-LTC1232CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117639-LTC1232CS8#TR PBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117639-LTC1232CS8#TRPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Open Drain
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117639-LTC1232CS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1232CS8#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-5#TRPBF - 1061070-LTC1726IS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - SP705EP - 1257619-SP705EP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details