Win Source Electronics PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF 119598-LTC1536CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119598-LTC1536CS8#TR PBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.985V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119598-LTC1536CS8#TR PBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.985V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF - 119598-LTC1536CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF
119598-LTC1536CS8#TRPBF
PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF 119598-LTC1536CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119598-LTC1536CS8#TR PBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.985V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 119598-LTC1536CS8#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.985V, 4.725V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 119598-LTC1536CS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#TRPBF - 117890-LTC1422IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#PBF - 120725-LT1640HCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details