Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-3.3#PBF 135416-LTC2921IGN-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135416-LTC2921IGN-3. 3#PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135416-LTC2921IGN-3. 3#PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-3.3#PBF - 135416-LTC2921IGN-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-3.3#PBF
135416-LTC2921IGN-3.3#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-3.3#PBF 135416-LTC2921IGN-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 135416-LTC2921IGN-3. 3#PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 135416-LTC2921IGN-3.3#PBF
Packaging: Tube/Rail
Applications: Five Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135416-LTC2921IGN-3.3#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-3.3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP708REN - 1257657-SP708REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC699IS8#TRPBF - 1064237-LTC699IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details