Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#PBF 020645-LTC4261CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020645-LTC4261CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020645-LTC4261CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#PBF - 020645-LTC4261CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#PBF
020645-LTC4261CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#PBF 020645-LTC4261CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020645-LTC4261CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 020645-LTC4261CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020645-LTC4261CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LT4180EGN#TRPBF - 115869-LT4180EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 20-SOIC
IQ 17000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details